Yary Kidz Neutral toilet trainer Polypropylene (PP) Gray, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1525
Info modified on:
05 Aug 2022, 19:26:56
Short summary description Yary Kidz Neutral toilet trainer Polypropylene (PP) Gray, White:

Yary Kidz Neutral, Gray, White, Polypropylene (PP), Monochromatic, 12.6" (320 mm), 14.6" (370 mm), 8.11 oz (230 g)

Long summary description Yary Kidz Neutral toilet trainer Polypropylene (PP) Gray, White:

Yary Kidz Neutral. Product color: Gray, White, Material: Polypropylene (PP), Coloration: Monochromatic. Width: 12.6" (320 mm), Depth: 14.6" (370 mm), Weight: 8.11 oz (230 g). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.