location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yarvik Check ‘Yarvik’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xenta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAB10-211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534018747
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Yarvik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yarvik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:45:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate White
  • - 10" 1280 x 800 pixels IPS
  • - Cortex-A9 1.6 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6000 mAh
  • - Android
Guarantee: 2 years
Long product name Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White :
The short editorial description of Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White

Dual-Core Cortex A9 1.6 GHz, 10" IPS 1280 x 800, 1GB DDR3, 16GB Flash, Quad-Core ARM Mali-400, WLAN 802.11b/g/n, WEP/WPA/WPA2, Bluetooth 4.0, 2M/0.3M WebCam, Android 4.1.1
More>>>
Short summary description Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Yarvik Xenta 10ic, 10", 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Yarvik Xenta 10ic 16 GB 10" 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Yarvik Xenta 10ic. Display diagonal: 10", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.8 oz (646 g). Operating system installed: Android. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2015-03-20 10:22:04
Uk has collected 3 expert reviews for Yarvik Xenta 10ic 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)