Yamaha logo

Yamaha TSX-120 2.0 channels 30 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3879
Info modified on:
04 Apr 2019, 11:16:46
Long product name Yamaha TSX-120 2.0 channels 30 W White:

TSX-120 - white

Short summary description Yamaha TSX-120 2.0 channels 30 W White:

Yamaha TSX-120, 2.0 channels, 30 W, 6 Ω, 60 - 20000 Hz, White, 3.15" (8 cm)

Long summary description Yamaha TSX-120 2.0 channels 30 W White:

Yamaha TSX-120. Audio output channels: 2.0 channels, RMS rated power: 30 W, Impedance: 6 Ω. Product color: White, Driver unit: 3.15" (8 cm). Weight: 8.16 lbs (3.7 kg). Speaker power: 15 W, Dimensions (WxDxH): 13.8 x 9.45 x 4.72" (350 x 240 x 120 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.