External HDD case, 3.5", SATA, USB 3.0
Xtreme 29015, HDD enclosure, 3.5", Serial ATA, USB connectivity, Aluminum
Xtreme 29015. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Product color: Aluminum