Xtorm logo

Xtorm Voyager Lithium-Ion (Li-Ion) 26000 mAh Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15277
Info modified on:
14 Mar 2024, 19:29:09
Short summary description Xtorm Voyager Lithium-Ion (Li-Ion) 26000 mAh Gray, White:

Xtorm Voyager, 26000 mAh, Lithium-Ion (Li-Ion), 60 W, Gray, White

Long summary description Xtorm Voyager Lithium-Ion (Li-Ion) 26000 mAh Gray, White:

Xtorm Voyager. Battery capacity: 26000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2, USB Type-C ports quantity: 2. Total output power: 60 W, Output current: 3 A. Product color: Gray, White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.