location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Watch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4583GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177723469
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 11:04:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.39-inch 326 ppi high-resolution display
  • - 32g lightweight design
  • - Over 100 select watch faces
  • - 12nm high-end GPS chip
  • - Blood oxygen testing
  • - 16-day ultra-long battery life
  • - 117 sports modes
  • - 24-hour heart rate monitor
Long product name Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite) :
The short editorial description of Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)

Bluetooth 5.0, 1.39", AMOLED, 454 x 454px, 420mAh, 5ATM, 130-220mm, Navy Blue
More>>>
Short summary description Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite):
This short summary of the Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi Watch, 1.39", AMOLED, Touchscreen, GPS (satellite), 1.13 oz (32 g)

Long summary description Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite):
This is an auto-generated long summary of Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite) based on the first three specs of the first five spec groups.

Xiaomi Mi Watch. Display diagonal: 1.39", Display technology: AMOLED, Display resolution: 454 x 454 pixels, Touchscreen. GPS (satellite). Battery capacity: 420 mAh. Weight: 1.13 oz (32 g). Waterproof up to: 1968.5" (50 m), Band material: Thermoplastic polyurethane (TPU), Band color: Blue

1.39-inch 326 ppi high-resolution displayKeep tabs on your health
1.39-inch 326 ppi high-resolution displayKeep tabs on your health

The all-day Always-On Display* feature can display time, even in direct sunlight. Clearly displays incoming calls, notifications, fitness, and other important information.

32g lightweight design*Slim and lightweight
32g lightweight design*Slim and lightweight

Light as a lipstick tube, thanks to its brand-new, tailored frame
Unleash your energy and make your workouts more enjoyable.

Six all-new colors for the strap and three for the watch caseA watch with different, always changeable looks
Six all-new colors for the strap and three for the watch caseA watch with different, always changeable looks

The new beige watch case pairs with the skin-friendly, mutiple color TPU strap selection. Adapt it to your style, whether it's street sports, fashion, or business.

Over 100 select watch facesSpice up your life with even more customizations
Over 100 select watch facesSpice up your life with even more customizations

Technology, sports, mechanics, cartoons... Choose any theme you like. Want more? Customize the watch face with your favorite picture and define your own style.

16-day ultra-long battery lifeThe longer battery life lets you travel stress-free
16-day ultra-long battery lifeThe longer battery life lets you travel stress-free

Global upgrades of low-power AI algorithms extend the battery life of the watch. Charge instantly with the easy magnetic charging cable

High-end GPS chip with four modes Accurately records your movements
High-end GPS chip with four modes Accurately records your movements

The built-in 12nm process high-end Airoha GPS chip supports synchronous positioning by the four major positioning systems: GPS, GLONASS, Galileo and BDS. It works with customized mileage optimization algorithms to improve movements and mileage accuracy, making your fitness data more precise.

50-hour battery life for sports with GPS Your companion through 20 marathons
50-hour battery life for sports with GPS Your companion through 20 marathons

The high-end GPS chip works with ultra-low-power algorithms to continuously record 50-hours of movement with real-time positioning. Now your extreme sports adventures are no longer dictated by battery life.

Automatic workout detection Tap to begin your favorite workout
Automatic workout detection Tap to begin your favorite workout

Supports 17 professional workout modes, including triathlons, swimming and HIIT, as well as 100 extended workout modes*. The powerful Firstbeat algorithm can accurately monitor and analyze over 30 key data points, like heart rate, speed and calories burned, making your workouts more efficient.

All-new blood oxygen testing to check your health status anytime
All-new blood oxygen testing to check your health status anytime

The blood oxygen testing is especially important for those who are older, obese, or working under pressure. Timely blood oxygen testing can provide a better picture of your physical condition. Stay calm when you experience shortage of breath, weakness or dizziness. First check if your blood oxygen saturation is low.

24-hour real-time heart rate monitoringContinuously records up to 30 days of your resting heart rate
24-hour real-time heart rate monitoringContinuously records up to 30 days of your resting heart rate

It accurately monitors you even during high-intensity workouts, such as trail running and cycling. You will be alerted when your heart rate is too high. It can also automatically save the resting heart rate curve from the past 30 days and continuously track your fitness gains.

Sleep tracking
Sleep tracking

Records your sleep through different stages and improves your habits for better sleep.

Vital signs monitoring
Vital signs monitoring

Holistically analyzes your vital signs to help you objectively understand your physical condition and avoid injuries from exercising when fatigued.

Stress monitoring
Stress monitoring

Understand your stress, daily stress trends and 30-day stress trends anytime to achieve better work-life-balance.

Breathing training
Breathing training

Relieve physical and mental stress quickly by following the rhythms displayed and doing breathing exercises for 1-5 minutes.

Upgraded Xiaomi Wear/Xiaomi Wear Lite app Daily health statistics at a glance
Upgraded Xiaomi Wear/Xiaomi Wear Lite app Daily health statistics at a glance

Daily health statistics, such as heart rate, fitness, and sleep, are shown in detail to provide a clear picture of your health. You can also add various health plans to practice self-discipline.

Brand Image Article code product Stock Price from
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite)
(show image)
6934177730894 Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite)
(show image)
MI WATCH LITE/ BL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" LCD 41 mm Digital 320 x 320 pixels Touchscreen Blue GPS (satellite)
(show image)
BHR4358GL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch 1.39" AMOLED Digital 454 x 454 pixels Touchscreen GPS (satellite)
(show image)
BHR4550GL Mi Watch 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch 1.39" AMOLED 46 mm Digital 454 x 454 pixels Touchscreen Beige GPS (satellite)
(show image)
BHR4723GL Mi Watch 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Black GPS (satellite)
(show image)
BHR4357GL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Xiaomi

Xiaomi Mi Watch Lite 1.4" LCD Digital 320 x 320 pixels Touchscreen Ivory GPS (satellite)
(show image)
BHR4359GL Mi Watch Lite 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)