Xiaomi logo

Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10166
Info modified on:
23 Sept 2024, 13:13:20
Short summary description Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite):

Xiaomi Mi Watch Lite, 1.4", TFT, Touchscreen, GPS (satellite), 1.23 oz (35 g)

Long summary description Xiaomi Mi Watch Lite 1.4" TFT Digital 320 x 320 pixels Touchscreen Blue, Navy GPS (satellite):

Xiaomi Mi Watch Lite. Display diagonal: 1.4", Display technology: TFT, Display resolution: 320 x 320 pixels, Touchscreen. GPS (satellite). Battery capacity: 230 mAh. Weight: 1.23 oz (35 g). Waterproof up to: 1968.5" (50 m), Band material: Thermoplastic polyurethane (TPU), Band color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.