Xerox logo

Xerox VersaLink C605/XP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38603
Info modified on:
14 Mar 2024, 18:06:24
Long product name Xerox VersaLink C605/XP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:

VersaLink C605 Color Multifunction Printer, Print/Copy/Scan/Fax, Mailbox, Letter/Legal, Up To 55ppm, 2-Sided Print, USB/Ethernet, 550-Sheet Tray, 150 Bypass Tray, 100-Sheet Dspf, 250 GB Hard Disk Drive, 110V, EIP

Xerox VersaLink C605/XP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:

Xerox ConnectKey Technology enabled smart Workplace Assistant

- Exceptional office productivity, amazing print quality, unbeatable reliability
- Cloud connected, mobile ready, app-enabled, and easy to customise

Short summary description Xerox VersaLink C605/XP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:

Xerox VersaLink C605/XP, Laser, Color printing, 1200 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C605/XP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:

Xerox VersaLink C605/XP. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 53 ppm. Copying: Color copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

3d tour
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.