Xerox logo

Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi

Data-sheet quality:
created/standardized by Icecat
Product views:
38622
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi:
  • - Xerox C315 Color Multifunction Printer
  • - 35/33 ppm Letter/A4 color and B&W
  • - Compact footprint
  • - Built-in Wi-Fi connectivity with Wi-Fi Direct®
  • - AirPrint, Mopria and Chromebook printing
  • - Copy, scan and fax capabilities
  • - New capabilities with optional Xerox Workflow Central
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
  • - Print & Scan tools to transform documents easily
  • - Access to Workflow Central to increase productivity and automate repetitive tasks
Guarantee:
1 year
Long product name Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi:

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets UK

Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi:

Finally, a printer that works as hard as you do.

The affordable Xerox C315 Colour Multifunction Printer is built for fast, nimble offices and home offices that need a colour printer that can keep up with them. Easy to set up with Xerox® Smart Start Software and ready to work hard right out of the box. This device was designed for high-demand print environments, with 2.4-inch colour touchscreen user interface, 50-sheet automatic document feeder, automatic 2-Sided printing on letter and legal size paper with standard paper capacity of 250 sheets. Built-in wireless and Wi-Fi Direct functionality lets you print directly from mobile devices and tablets. Designed with a recommended monthly print volume of up to 1,500 pages per month, a 1.2 GHz Quad Core, 2GB RAM, and print speeds up to 35 Letter pages per minute/ 33 A4 pages per minute the C315 is a workhorse. Do more with optional Xerox Workflow Central, allowing you to convert documents into other languages, change handwritten messages into shareable text documents, create audio files of hardcopy to listen to on the go, automatically redact content, and convert scans into Microsoft Office Applications. Achieving EPEAT certification means the C315 meets comprehensive criteria for design, production, energy use, and recycling. And our Green World Alliance program offers hassle-free toner cartridge recycling.

Short summary description Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi:

Xerox C315V_DNIUK, Laser, Color printing, 4800 x 4800 DPI, A4, Direct printing, Blue, White

Long summary description Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi:

Xerox C315V_DNIUK. Print technology: Laser, Printing: Color printing, Maximum resolution: 4800 x 4800 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Xerox C315V_DNIUK multifunction printer Laser A4 4800 x 4800 DPI 33 ppm Wi-Fi C315V_DNIUK:
Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.