location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 109R00732 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 5500/5550 220 Volt Maintenance Kit (300,000 pages)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109R00732 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205114126 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 09:04:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 109R00732 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity: 300000 Pages
  • - Compatible with: Phaser® 5550, Phaser™ 5500
Long product name Xerox 109R00732 printer kit :
The short editorial description of Xerox 109R00732 printer kit

Phaser 5500/5550 220 Volt Maintenance Kit (300,000 pages)
More>>>
Xerox 109R00732 printer kit:
The official marketing text of Xerox 109R00732 printer kit as supplied by the manufacturer

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox 109R00732 printer kit:
This short summary of the Xerox 109R00732 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 109R00732, 300000 pages, China, Phaser 5550, Phaser 5500, 8.99 lbs (4.08 kg), 8" (203.2 mm), 8.27" (21 cm)

Long summary description Xerox 109R00732 printer kit:
This is an auto-generated long summary of Xerox 109R00732 printer kit based on the first three specs of the first five spec groups.

Xerox 109R00732. Page yield: 300000 pages, Country of origin: China, Compatibility: Phaser 5550, Phaser 5500. Package weight: 8.99 lbs (4.08 kg), Package width: 8" (203.2 mm), Package length: 8.27" (21 cm). Export Control Classification Number (ECCN): EAR99

Features
Page yield
300000 pages
Country of origin
China
Compatibility
Phaser 5550, Phaser 5500
Packaging data
Package weight
8.99 lbs (4.08 kg)
Package width
8" (203.2 mm)
Packaging data
Package length
8.27" (21 cm)
Package depth
23" (584.2 mm)
Package height
12" (304.8 mm)
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
CoreParts

CoreParts MSP4709 printer kit
(show image)
MSP4709 MSP4709 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)