location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 097S04625 tray/feeder 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x550 Sheet Tray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S04625
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205507683 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 17:30:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 097S04625 tray/feeder 550 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible With: WorkCentre® 3655​/​3655i
Long product name Xerox 097S04625 tray/feeder 550 sheets :
The short editorial description of Xerox 097S04625 tray/feeder 550 sheets

1x550 Sheet Tray
More>>>
Xerox 097S04625 tray/feeder 550 sheets:
The official marketing text of Xerox 097S04625 tray/feeder 550 sheets as supplied by the manufacturer

Purchase 550 Sheet Tray for WorkCentre® 3655​/​3655i and expand workflow options for your Xerox equipment.

Short summary description Xerox 097S04625 tray/feeder 550 sheets:
This short summary of the Xerox 097S04625 tray/feeder 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 097S04625, WorkCentre 3655, WorkCentre 3655i, 550 sheets, China, 22.6" (575.1 mm), 26.7" (677.2 mm), 9.49" (241 mm)

Long summary description Xerox 097S04625 tray/feeder 550 sheets:
This is an auto-generated long summary of Xerox 097S04625 tray/feeder 550 sheets based on the first three specs of the first five spec groups.

Xerox 097S04625. Compatibility: WorkCentre 3655, WorkCentre 3655i, Maximum capacity: 550 sheets, Country of origin: China. Package width: 22.6" (575.1 mm), Package depth: 26.7" (677.2 mm), Package height: 9.49" (241 mm)

Features
Compatibility *
WorkCentre 3655, WorkCentre 3655i
Maximum capacity
550 sheets
Country of origin
China
Packaging data
Package width
22.6" (575.1 mm)
Packaging data
Package depth
26.7" (677.2 mm)
Package height
9.49" (241 mm)
Package weight
12.8 lbs (5.8 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)