location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99777 toner cartridge Compatible Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP CB435A. Compatible with HP LaserJet P1002/P1003/P1004/P1005/P1006/P1009
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99777 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997770
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:50:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 003R99777 toner cartridge Compatible Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible
  • - Printing colors: Black
  • - Black toner page yield: 1500 pages
  • - Laser printing
Long product name Xerox 003R99777 toner cartridge Compatible Black :
The short editorial description of Xerox 003R99777 toner cartridge Compatible Black

Black toner cartridge. Equivalent to HP CB435A. Compatible with HP LaserJet P1002/P1003/P1004/P1005/P1006/P1009
More>>>
Xerox 003R99777 toner cartridge Compatible Black:
The official marketing text of Xerox 003R99777 toner cartridge Compatible Black as supplied by the manufacturer

Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.

Short summary description Xerox 003R99777 toner cartridge Compatible Black:
This short summary of the Xerox 003R99777 toner cartridge Compatible Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R99777, 1500 pages, Black

Long summary description Xerox 003R99777 toner cartridge Compatible Black:
This is an auto-generated long summary of Xerox 003R99777 toner cartridge Compatible Black based on the first three specs of the first five spec groups.

Xerox 003R99777. Black toner page yield: 1500 pages, Printing colors: Black

Features
Compatibility *
HP LaserJet P1002/P1003/P1004/P1005/P1006/P1009
Black toner page yield *
1500 pages
Type *
Compatible
Printing colors *
Black
OEM code
CB435A
Country of origin
Vietnam
Weight & dimensions
Width
5.31" (135 mm)
Depth
14.4" (365 mm)
Weight & dimensions
Height
4.45" (113 mm)
Weight
28.2 oz (800 g)
Packaging data
Package weight
28.2 oz (800 g)
Other features
Color
No
Print technology
Laser printing
Certification
ISO/IEC 19752
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 15001UK toner cartridge 1 pc(s) Black MM 15001UK toner cartridge 1 pc(s) Black
(show image)
15001UK 15001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15050DK Black Laser Toner - HP 35A (CB435A) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 35A (CB435A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 35A (CB435A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15001DK Black Laser Toner - HP 35A (CB435A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)