location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
X-Rite Check ‘X-Rite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iCPlate2 X > iCPlate2 XT Upgrade
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICP2X-XTUPG
Category:
Device that measures the degree of darkness (the optical density) of a photographic or semitransparent material or of a reflecting surface.
Densitometers Check ‘X-Rite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by X-Rite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black :
The short editorial description of X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black

iCPlate2 X > iCPlate2 XT
More>>>
Short summary description X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black:
This short summary of the X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black data-sheet is auto-generated and uses the product title and the first six key specs.

X-Rite iCPlate2 X > iCPlate2 XT Upgrade, LCD 160 x 80, AA, Alkaline, 14.1 oz (400 g), 1.89" (48 mm), 5.71" (145 mm)

Long summary description X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black:
This is an auto-generated long summary of X-Rite iCPlate2 X > iCPlate2 XT Upgrade densitometer Black based on the first three specs of the first five spec groups.

X-Rite iCPlate2 X > iCPlate2 XT Upgrade. Display: LCD 160 x 80. Battery type: AA, Battery technology: Alkaline. Weight: 14.1 oz (400 g), Width: 1.89" (48 mm), Depth: 5.71" (145 mm). Product color: Black

Brand Image Article code product Stock Price from
X-Rite

X-Rite iCPlate2 X densitometer Black
(show image)
ICP2X iCPlate2 X 0.00
(excl. VAT)
0 (incl. VAT)
X-Rite

X-Rite iCPlate2 XT densitometer Black
(show image)
ICP2XT iCPlate2 XT 0.00
(excl. VAT)
0 (incl. VAT)