X-MINI WE Mono portable speaker Pink 1.5 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20148
Info modified on:
27 Mar 2020, 09:45:38
Long product name X-MINI WE Mono portable speaker Pink 1.5 W:

WE, 1.5W, 200Hz-20kHz, Bluetooth 3.0, NFC, 230mAh, 48g, Pink

Short summary description X-MINI WE Mono portable speaker Pink 1.5 W:

X-MINI WE, 1.0 channels, 1-way, 1.22" (3.1 cm), 1.5 W, 200 - 20000 Hz, 3.6 Ω

Long summary description X-MINI WE Mono portable speaker Pink 1.5 W:

X-MINI WE. Audio output channels: 1.0 channels, Speaker type: 1-way, Driver diameter: 1.22" (3.1 cm). RMS rated power: 1.5 W, Frequency range: 200 - 20000 Hz, Impedance: 3.6 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP. Product type: Mono portable speaker, Product color: Pink. Recommended usage: Mobile phone / Smartphone

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.