WMF logo

WMF 07.3001.6040 pan set 6 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7246
Info modified on:
25 May 2020, 19:43:48
Short summary description WMF 07.3001.6040 pan set 6 pc(s):

WMF 07.3001.6040, Stainless steel, Stainless steel, Stainless steel, Glass, 250 °C, Diadem Plus

Long summary description WMF 07.3001.6040 pan set 6 pc(s):

WMF 07.3001.6040. Product color: Stainless steel, Material: Stainless steel, Handle color: Stainless steel. Saucepan capacity: 2 L, Saucepan 2 capacity: 3.7 L, Saucepan 3 capacity: 6.5 L. Number of products included: 6 pc(s), Number of saucepans: 4 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.