location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38OVS1000CRL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38OVS1000CRL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868990259
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 912402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2022 10:33:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop cooker Ceramic Oven power source: Electric Stainless steel
  • - Analog
  • - Number of cooking zones: 2 zone(s)
  • - Oven net capacity: 38 L
  • - Grill
  • - Interior light
Long product name WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel :
The short editorial description of WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel

Electrical oven with a capacity of 38 liter and hobs
More>>>
WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel:
The official marketing text of WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel as supplied by the manufacturer

The WLA 38OVS1000CRL is a beautifull designed electrical oven with 38 liter capacity and 2 hobs and a grill and broil function.

Short summary description WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel:
This short summary of the WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

WLA 38OVS1000CRL, Tabletop cooker, Stainless steel, Rotary, Front, Analog, Ceramic

Long summary description WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel:
This is an auto-generated long summary of WLA 38OVS1000CRL cooker Tabletop cooker Electric Ceramic Stainless steel based on the first three specs of the first five spec groups.

WLA 38OVS1000CRL. Product type: Tabletop cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 2 zone(s). Oven size: Small, Oven power source: Electric, Oven net capacity: 38 L. Timer type: Mechanical, Timer duration: 120 min. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Design
Product type *
Tabletop cooker
Product color *
Stainless steel
Control type *
Rotary
Control position
Front
Built-in display *
No
Display type
Analog
Storage compartment
No
Hob
Hob type *
Ceramic
Number of cooking zones *
2 zone(s)
Oven
Total oven(s) interior capacity
38 L
Total oven power
1800 W
Oven size *
Small
Number of ovens *
1
Oven power source *
Electric
Oven net capacity *
38 L
Oven gross capacity
38 L
Grill *
Yes
Microwave cooking
No
Oven thermostat range
70 - 230 °C
Removable oven door
No
Cool door
No
Interior light
Yes
Fast heat
No
Reheat function
No
Top heating
Yes
Top and bottom heating
Yes
Bottom heating
Yes
Convection cooking
Yes
Conventional cooking
Yes
Steam cooking
No
Rotisserie
Yes
Oven
Defrost function *
No
Ergonomics
Delayed start timer
No
Timer
Yes
Timer memory function
No
Timer type
Mechanical
Child lock
No
Auto-off timer cooks food safely
No
Non-slip feet
Yes
One touch maximum power button
No
Parental control
No
On/off switch
Yes
Adjustable feet
No
Timer duration
120 min
Easy to clean
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Packaging content
Baking tray
Yes
Weight & dimensions
Width *
16.6" (421 mm)
Depth
14.8" (375 mm)
Height
21.1" (535 mm)
Weight
25.6 lbs (11.6 kg)
Packaging data
Package width
18" (456 mm)
Package depth
16.9" (428 mm)
Package height
22.7" (577 mm)
Package weight
34 lbs (15.4 kg)
Other features
Capacity
38 L
Recipe book
No