WiZ logo

WiZ 8720169076747 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15002
Info modified on:
21 Jun 2025, 09:22:17
EU Energy Label (67 KB)
WiZ 8720169076747 user manual (8.8 MB)
Short summary description WiZ 8720169076747 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W:

WiZ 8720169076747, Smart bulb, Wi-Fi/Bluetooth, White, GU10, PAR16, 2700 K

Long summary description WiZ 8720169076747 smart lighting Smart bulb Wi-Fi/Bluetooth 4.7 W:

WiZ 8720169076747. Type: Smart bulb, Interface: Wi-Fi/Bluetooth, Product color: White. Energy efficiency class: F, Input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 1.97" (50 mm), Depth: 2.17" (55 mm), Height: 2.17" (55 mm). Package width: 2.76" (70 mm), Package depth: 2.76" (70 mm), Package height: 6.3" (160 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.