Windhager 3383 window screen Screen mesh

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4927
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points Windhager 3383 window screen Screen mesh:
  • - Complete set to protect effectively against pollen entering interior rooms
  • - Especially recommended for people allergic to tree pollen, grass pollen, etc
  • - High air permeability for restful, undisturbed sleep
  • - Tried and tested quality, awarded the ECARF Quality Seal
  • - Easily and quickly assembled with Velcro (included)
Long product name Windhager 3383 window screen Screen mesh:

POLLEN STOP SET FOR WINDOWS, 130x150 cm

Short summary description Windhager 3383 window screen Screen mesh:

Windhager 3383, Screen mesh, Anthracite, 51.2 x 59.1" (1300 x 1500 mm)

Long summary description Windhager 3383 window screen Screen mesh:

Windhager 3383. Product type: Screen mesh, Mesh color: Anthracite. Mesh size (W x H): 51.2 x 59.1" (1300 x 1500 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.