location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 35391 manual screwdriver Single Standard screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35391
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35391 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995353919
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wiha 35391 manual screwdriver Single Standard screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single
  • - Standard screwdriver
  • - Screwdrivers/bits tips included: Slot
  • - Number of screwdrivers: 1
  • - Red, Yellow
Long product name Wiha 35391 manual screwdriver Single Standard screwdriver :
The short editorial description of Wiha 35391 manual screwdriver Single Standard screwdriver

Screwdriver SoftFinish® electric slimFix, Slotted
More>>>
Short summary description Wiha 35391 manual screwdriver Single Standard screwdriver:
This short summary of the Wiha 35391 manual screwdriver Single Standard screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 35391, 9.57" (243 mm), 3.35 oz (95 g)

Long summary description Wiha 35391 manual screwdriver Single Standard screwdriver:
This is an auto-generated long summary of Wiha 35391 manual screwdriver Single Standard screwdriver based on the first three specs of the first five spec groups.

Wiha 35391. Length: 9.57" (243 mm), Weight: 3.35 oz (95 g)

Brand Image Article code product Stock Price from
Wiha

Wiha 35392 manual screwdriver Single Standard screwdriver
(show image)
35392 35392 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 41003 manual screwdriver Set Standard screwdriver
(show image)
41003 41003 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 35389 manual screwdriver Set Standard screwdriver
(show image)
35389 35389 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha SoftFinish Single Standard screwdriver
(show image)
35394 SoftFinish 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 36455 manual screwdriver Set Combination screwdriver
(show image)
36455 36455 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 35393 manual screwdriver Single Standard screwdriver
(show image)
35393 35393 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 35501 manual screwdriver Single Standard screwdriver
(show image)
35501 35501 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 35395 manual screwdriver Single Standard screwdriver
(show image)
35395 35395 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha SoftFinish Single Standard screwdriver
(show image)
35396 SoftFinish 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 35446 manual screwdriver Single Standard screwdriver
(show image)
35446 35446 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)