location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha slimBit screwdriver bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
slimBit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34584 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995345846
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha slimBit screwdriver bit 1 pc(s) :
The short editorial description of Wiha slimBit screwdriver bit 1 pc(s)

slimBit electric bit, Phillips, PH2, 75 mm
More>>>
Short summary description Wiha slimBit screwdriver bit 1 pc(s):
This short summary of the Wiha slimBit screwdriver bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha slimBit, 1 pc(s), Phillips, PH 2, 2.95" (75 mm), 0.399 oz (11.3 g)

Long summary description Wiha slimBit screwdriver bit 1 pc(s):
This is an auto-generated long summary of Wiha slimBit screwdriver bit 1 pc(s) based on the first three specs of the first five spec groups.

Wiha slimBit. Number of bits: 1 pc(s), Screwdrivers/bits tips included: Phillips, Phillips screwdriver bits: PH 2. Length: 2.95" (75 mm), Weight: 0.399 oz (11.3 g)

Brand Image Article code product Stock Price from
Wiha

Wiha 34590 screwdriver bit 1 pc(s)
(show image)
34590 34590 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 36079 screwdriver bit 6 pc(s)
(show image)
36079 36079 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha slimBit screwdriver bit 1 pc(s)
(show image)
34585 slimBit 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 34588 screwdriver bit 1 pc(s)
(show image)
34588 34588 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 34587 screwdriver bit 1 pc(s)
(show image)
34587 34587 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha slimBit screwdriver bit 1 pc(s)
(show image)
34586 slimBit 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 34583 screwdriver bit 1 pc(s)
(show image)
34583 34583 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 34589 screwdriver bit 1 pc(s)
(show image)
34589 34589 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)