location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26443
Category:
Does not fit in any category
Not Categorized Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2018 21:50:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3 :
The short editorial description of Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3

  • Longueur : 25 mm
  • Moteur (outil) : 6,3 mm (1/4")
  • Nombre : 3
  • Normes : DIN 3126, forme C 6,3
  • Taille : PZ 0/1/2
More>>>
Short summary description Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3:
This short summary of the Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3 data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3

Long summary description Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3:
This is an auto-generated long summary of Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3 based on the first three specs of the first five spec groups.

Wiha Kreuzschlitz-Bit PZ 0 1 2 7012-930 Chrom-Vanadium Stahl gehärtet C 6.3