location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 26121 manual screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26121
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26121
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2020 15:33:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha 26121 manual screwdriver :
The short editorial description of Wiha 26121 manual screwdriver

Screwdriver with interchangeable blade set, Phillips, Torx, 153g
More>>>
Short summary description Wiha 26121 manual screwdriver:
This short summary of the Wiha 26121 manual screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 26121, 5.61 oz (159 g)

Long summary description Wiha 26121 manual screwdriver:
This is an auto-generated long summary of Wiha 26121 manual screwdriver based on the first three specs of the first five spec groups.

Wiha 26121. Weight: 5.61 oz (159 g)

Brand Image Article code product Stock Price from
Wiha

Wiha 00610 manual screwdriver Set Standard screwdriver
(show image)
00610 00610 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 32316 manual screwdriver Multi-bit screwdriver Combination screwdriver
(show image)
32316 32316 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 269 T6 Multi-bit screwdriver Standard screwdriver
(show image)
00616 269 T6 0.00
(excl. VAT)
0 (incl. VAT)