location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 7015 Z screwdriver bit 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7015 Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995084233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:24:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wiha 7015 Z screwdriver bit 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 pc(s)
  • - Torx
  • - Material: Chromium-vanadium steel
  • - Shank
Long product name Wiha 7015 Z screwdriver bit 2 pc(s) :
The short editorial description of Wiha 7015 Z screwdriver bit 2 pc(s)

TORX bits 25 mm, in plastic box
More>>>
Short summary description Wiha 7015 Z screwdriver bit 2 pc(s):
This short summary of the Wiha 7015 Z screwdriver bit 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 7015 Z, 2 pc(s), Torx, T20, Chromium-vanadium steel, T20, 0.984" (25 mm)

Long summary description Wiha 7015 Z screwdriver bit 2 pc(s):
This is an auto-generated long summary of Wiha 7015 Z screwdriver bit 2 pc(s) based on the first three specs of the first five spec groups.

Wiha 7015 Z. Number of bits: 2 pc(s), Screwdrivers/bits tips included: Torx, Torx screwdriver bits: T20. Length: 0.984" (25 mm), Weight: 0.176 oz (5 g), Package weight: 0.811 oz (23 g). Shank size: 1/4", Shank shape: Hexagonal

Brand Image Article code product Stock Price from
Wiha

Wiha 7015 Z screwdriver bit 2 pc(s)
(show image)
08424 7015 Z 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 7015 Z screwdriver bit 2 pc(s)
(show image)
08425 7015 Z 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 7015 Z screwdriver bit 2 pc(s)
(show image)
08422 7015 Z 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 7015 Z screwdriver bit 2 pc(s)
(show image)
26451 7015 Z 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 7015 Z screwdriver bit 2 pc(s)
(show image)
08421 7015 Z 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)