location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 5200mAh Compaq Presario 2100 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5200mAh Compaq Presario 2100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05056
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Whitenergy 5200mAh Compaq Presario 2100 Battery :
The short editorial description of Whitenergy 5200mAh Compaq Presario 2100 Battery

Battery Compaq Presario 2100, Premium 14.8V 5200mAh
More>>>
Short summary description Whitenergy 5200mAh Compaq Presario 2100 Battery:
This short summary of the Whitenergy 5200mAh Compaq Presario 2100 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Whitenergy 5200mAh Compaq Presario 2100, Battery

Long summary description Whitenergy 5200mAh Compaq Presario 2100 Battery:
This is an auto-generated long summary of Whitenergy 5200mAh Compaq Presario 2100 Battery based on the first three specs of the first five spec groups.

Whitenergy 5200mAh Compaq Presario 2100. Type: Battery

Brand Image Article code product Stock Price from
HP 4400mAh Li-ion Battery HP 4400mAh Li-ion Battery
(show image)
371785-001 4400mAh Li-ion 0.00
(excl. VAT)
0 (incl. VAT)
Origin Storage HP-NX9000L laptop spare part Battery Origin Storage HP-NX9000L laptop spare part Battery
(show image)
HP-NX9000L Business Notebook NX9000 NX9010 0.00
(excl. VAT)
0 (incl. VAT)
Origin Storage BTI BATTERY HP-ZE4000L Origin Storage BTI BATTERY HP-ZE4000L
(show image)
HP-ZE4000L BTI Battery : Pavilion ZE4000 series : ZE5000 series : Business Notebook NX9000 Series : OmniBook XE4000 0.00
(excl. VAT)
0 (incl. VAT)
Lenmar

Lenmar LBHPZE4100 Battery for Notebooks
(show image)
LBHPZE4100 LBHPZE4100 Battery for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
eReplacements

eReplacements 361742-001 laptop spare part Battery
(show image)
361742-001 361742-001 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI CQ-P2100L Laptop Battery
(show image)
CQ-P2100L CQ-P2100L Laptop Battery 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI HP-NX9000L Laptop Battery
(show image)
HP-NX9000L HP-NX9000L Laptop Battery 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI HP-XE4000L Laptop Battery
(show image)
HP-XE4000L HP-XE4000L Laptop Battery 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI HP-ZE4000L Laptop Battery
(show image)
HP-ZE4000L HP-ZE4000L Laptop Battery 0.00
(excl. VAT)
0 (incl. VAT)
HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery
(show image)
361742-001 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 0.00
(excl. VAT)
0 (incl. VAT)