location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTV4598 NFC IX Aqua
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTV4598 NFC IX AQUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437896897
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:29
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 450 L
  • - 341 L Fridge interior light
  • - 109 L Top-placed 4* 12 kg/24h
  • - 386 kWh 42 dB
More>>>
Short summary description Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel:
This short summary of the Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WTV4598 NFC IX Aqua, 450 L, T, 42 dB, 12 kg/24h, Stainless steel

Long summary description Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel:
This is an auto-generated long summary of Whirlpool WTV4598 NFC IX Aqua Freestanding 450 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool WTV4598 NFC IX Aqua. Total net capacity: 450 L, Climate class: T, Noise level: 42 dB. Fridge net capacity: 341 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 109 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 386 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Performance
Total net capacity *
450 L
Total gross capacity
482 L
Climate class *
T
Noise level *
42 dB
Icemaker *
No
Fridge
Fridge net capacity *
341 L
Fridge gross capacity
350 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
4
Bottle rack
No
Freezer
Freezer position *
Top-placed
Freezer net capacity *
109 L
Freezer gross capacity
132 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Freezer
Freezer number of shelves/baskets *
2
Ergonomics
Cord length
96.5" (2.45 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
386 kWh
Connected load
1050 W
Energy usage
1.06 kWh/24h
Weight & dimensions
Width *
28" (710 mm)
Depth *
28.1" (715 mm)
Height *
74.6" (1895 mm)
Weight *
176.4 lbs (80 kg)
Packaging data
Package width
29.5" (750 mm)
Package depth
30.3" (770 mm)
Package height
77" (1955 mm)
Package weight
180.8 lbs (82 kg)
Other features
No Frost system
Yes
Door type
Double