Whirlpool logo

Whirlpool WSC 5541 A+ S side-by-side refrigerator Freestanding 515 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143302
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WSC 5541 A+ S side-by-side refrigerator Freestanding 515 L Silver:

Whirlpool WSC 5541 A+ S, Freestanding, American door, Silver, 515 L, T, 45 dB

Long summary description Whirlpool WSC 5541 A+ S side-by-side refrigerator Freestanding 515 L Silver:

Whirlpool WSC 5541 A+ S. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 515 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 335 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 457 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.