Whirlpool logo

Whirlpool ARG 972/3 fridge Built-in 219 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100007
Info modified on:
05 May 2020, 21:11:41
Bullet Points Whirlpool ARG 972/3 fridge Built-in 219 L White:
  • - -
Whirlpool ARG 972/3 fridge Built-in 219 L White:

-

Short summary description Whirlpool ARG 972/3 fridge Built-in 219 L White:

Whirlpool ARG 972/3, 219 L, 35 dB, White

Long summary description Whirlpool ARG 972/3 fridge Built-in 219 L White:

Whirlpool ARG 972/3. Fridge net capacity: 219 L, Noise level: 35 dB. Door hinge: Right. Annual energy consumption: 161 kWh. Weight: 86 lbs (39 kg). Product color: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.