location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ADP 7652 A+/WH Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADP 7652 A+/WH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADP7652A+/WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437241413
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool ADP 7652 A+/WH Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding
  • - 13 place settings
  • - 46 dB
  • - Auto 45-70°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick
  • - 24 h Delayed start timer
More>>>
Short summary description Whirlpool ADP 7652 A+/WH Freestanding 13 place settings:
This short summary of the Whirlpool ADP 7652 A+/WH Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ADP 7652 A+/WH, Freestanding, White, LED, Cold, Hot, Lower, Upper, Basket

Long summary description Whirlpool ADP 7652 A+/WH Freestanding 13 place settings:
This is an auto-generated long summary of Whirlpool ADP 7652 A+/WH Freestanding 13 place settings based on the first three specs of the first five spec groups.

Whirlpool ADP 7652 A+/WH. Appliance placement: Freestanding, Door color: White, Display type: LED. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-70°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Connected load: 2200 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 23.5" (597 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 293 kWh, Annual water consumption: 3360 L

Design
Appliance placement *
Freestanding
Door color *
White
Built-in display *
Yes
Display type
LED
Water fill
Cold, Hot
Baskets adjustable placement
Lower, Upper
Cutlery compartment type
Basket
Performance
Noise level *
46 dB
Dishwashing programs *
Auto 45-70°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick
Drying system
Static
Number of place settings *
13 place settings
Number of washing programs *
8
Temperature (max) *
70 °C
Cycle time *
150 min
Delayed start timer
Yes
Delay start (max)
24 h
Ergonomics
Self-cleaning filter
Yes
Ergonomics
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+
Connected load
2200 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Depth
23.2" (590 mm)
Height
33.5" (850 mm)
Weight
112.4 lbs (51 kg)
Depth with door open
4.53" (11.5 cm)
Width *
23.5" (597 mm)
Other features
Washing class
A
Drying class
A
Annual energy consumption
293 kWh
Annual water consumption
3360 L