Whirlpool logo

Whirlpool GMW 6422/IXL Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5665
Info modified on:
30 Apr 2024, 16:38:46
Guarantee:
2 year
Long product name Whirlpool GMW 6422/IXL Stainless steel Built-in 60 cm Gas 4 zone(s):

GAS, 4 gas burners, 8000 W, 0,2 A, 230 V, 50 Hz, 590x41x510 mm, 10 kg

Whirlpool GMW 6422/IXL Stainless steel Built-in 60 cm Gas 4 zone(s):

iXelium
Long lasting shine. The revolutionary iXelium
treatment protects your hob from scratches and
corrosion, ensuring a perfect shine, always. And, it's
easy to clean: all you need is water and a soft cloth.

Power Burner 3500W
3
.5kW burner. Enjoy tastier results, faster. Seal your
meat to perfection, boil water faster or enjoy a perfect
stir-fry dishes with the outstanding Power Burner
3.500W.

Booster
Enjoy super fast boiling times with the Booster cooking
zone.

Speed to Boil
Enjoy faster boiling. Our innovative technology, by
effectively harnessing the energy of the flames,
ensures more heat is delivered directly to your pots
and pans allowing you to enjoy ideal cooking results,
sooner.

Full width cast iron grids
The full-width cast-iron pan support maximises the
cooking surface with an edge-to-edge design so pans
can slide effortlessly from one burner to another
without any lifting and is durable enough to withstand
damage and prevent rusting or scratching. Cooktop
grids are made of cast iron, a top performing material
resistant to high temperatures, durable in time that
perfectly transmit heat. Restyled for added comfort
and beauty, the distinctive design of the ergonomic
knobs ensures easier use, greater control, and
easeness of cleaning on steel and glass models.

Power Burner 4gas (PB)
Power cooking. This Whirlpool Hob features 4 Power
burners to provide extra heat and speed up boiling,
frying and steaming, while ensuring high energy
efficiency.

Easy to clean
Easy cleaning. With our easy-to-clean surfaces, all you
need to make your hob shine is a clean, damp cloth.

Front Controls
Complete control over your cooking. Easily accessible
and genuinely intuitive, the controls are conveniently
positioned on the front panel of your hob, providing a
frictionless cooking experience.

Short summary description Whirlpool GMW 6422/IXL Stainless steel Built-in 60 cm Gas 4 zone(s):

Whirlpool GMW 6422/IXL, Stainless steel, Built-in, 60 cm, Gas, 4 zone(s), 4 zone(s)

Long summary description Whirlpool GMW 6422/IXL Stainless steel Built-in 60 cm Gas 4 zone(s):

Whirlpool GMW 6422/IXL. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Rotary, Control position: Front. Connected load (gas): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 1.61" (41 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.