location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKZ 6290 IX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
858562901100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437831461
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:54
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 65 L Black, Stainless steel
  • - Convection cooking Grill
  • - Pyrolytic
  • - Built-in display LED Control type: Buttons, Rotary
  • - Energy efficiency class: A+
More>>>
Short summary description Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel:
This short summary of the Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKZ 6290 IX, Medium, Electric, 65 L, 65 L, Pyrolytic, Built-in

Long summary description Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel:
This is an auto-generated long summary of Whirlpool AKZ 6290 IX 65 L A+ Black, Stainless steel based on the first three specs of the first five spec groups.

Whirlpool AKZ 6290 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy efficiency class: A+, Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.67 kWh. Lamps quantity: 1 lamp(s)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
65 L
Oven net capacity *
65 L
Grill *
Yes
Convection cooking *
Yes
Conventional cooking
Yes
Cleaning type
Pyrolytic
Design
Appliance placement *
Built-in
Product color *
Black, Stainless steel
Control type *
Buttons, Rotary
Control position
Top front
Retractable knobs
Yes
Built-in display *
Yes
Display type
LED
Ergonomics
Timer type
Digital
Power
Energy efficiency class *
A+
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Current
16 A
Energy consumption (conventional) *
0.87 kWh
Energy consumption (forced convection) *
0.67 kWh
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.2" (564 mm)
Height
23.4" (595 mm)
Weight
88.2 lbs (40 kg)
Packaging data
Package width
24.8" (630 mm)
Package depth
25.6" (650 mm)
Package height
27.2" (690 mm)
Package weight
92.6 lbs (42 kg)