location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ART 9814/A+ SF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
856444696020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437041105
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:22:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool 856444696020 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Program Chart (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Built-in 308 L
  • - 228 L LED Fridge interior light
  • - 80 L Bottom-placed 4* 3.5 kg/24h
  • - 314 kWh 35 dB
More>>>
Short summary description Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel:
This short summary of the Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ART 9814/A+ SF, 308 L, SN-T, 35 dB, 3.5 kg/24h, Stainless steel

Long summary description Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel:
This is an auto-generated long summary of Whirlpool ART 9814/A+ SF Built-in 308 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool ART 9814/A+ SF. Total net capacity: 308 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 314 kWh. Product color: Stainless steel

Design
Appliance placement *
Built-in
Product color *
Stainless steel
Custom panel-ready
No
Door hinge
Right
Reversible doors
Yes
Child lock
No
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
308 L
Total gross capacity
310 L
Climate class *
SN-T
Noise level *
35 dB
Air filter
Yes
Fridge
Fridge net capacity *
228 L
Fridge gross capacity
230 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
No
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
No
Bottle rack
Yes
Anti-bacterial coating
No
Anti-bacterial compartment
No
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
80 L
Freezer gross capacity
80 L
Freezing capacity *
3.5 kg/24h
Storage time during power failure *
19 h
Star rating *
4*
No Frost (freezer) *
No
Automatic defrost (freezer)
No
Freezer number of shelves/baskets *
3
Fast freeze function *
No
Ergonomics
Door open alarm
No
Adjustable feet
No
Castor wheels
No
Cord length
96.5" (2.45 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
314 kWh
Connected load
140 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
16 A
Weight & dimensions
Width *
21.3" (540 mm)
Depth *
21.5" (545 mm)
Height *
76.2" (1935 mm)
Weight *
121.7 lbs (55.2 kg)
Packaging data
Package width
22.8" (580 mm)
Package depth
23.9" (608 mm)
Package height
78.7" (2000 mm)
Package weight
125.7 lbs (57 kg)