location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Passport Essential 500GB + WD TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDMES5000TE/KIT
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Red
Guarantee: 3 Years
Long product name Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red :
The short editorial description of Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red

My Passport Essential 500GB, Silver - Portable Hard Drives 500 GB, USB 2.0 + WD TV
More>>>
Short summary description Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red:
This short summary of the Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Passport Essential 500GB + WD TV, 500 GB, 2.0, 5400 RPM, Red

Long summary description Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red:
This is an auto-generated long summary of Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red based on the first three specs of the first five spec groups.

Western Digital My Passport Essential 500GB + WD TV. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 5400 RPM. Product color: Red

Brand Image Article code product Stock Price from
Western Digital

Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Red
(show image)
WDMER5000TE/KIT My Passport Essential 500GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Black
(show image)
WDME5000TE/KIT My Passport Essential 500GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 White
(show image)
WDMEW5000TE/KIT My Passport Essential 500GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB + WD TV external hard drive 5400 RPM USB 2.0 Blue
(show image)
WDMEB5000TE/KIT My Passport Essential 500GB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB external hard drive 5400 RPM 2.5" USB 2.0 Blue
(show image)
WDMEB5000TE My Passport Essential 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB external hard drive 5400 RPM 2.5" USB 2.0 Red
(show image)
WDMER5000TE My Passport Essential 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black
(show image)
WDME5000TE My Passport Essential 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 500GB external hard drive 5400 RPM 2.5" USB 2.0 Silver
(show image)
WDMES5000TE My Passport Essential 500GB 0.00
(excl. VAT)
0 (incl. VAT)