location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red 2.5" 750 GB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD7500BFCX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037804132 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Red 2.5" 750 GB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 750 GB 2.5" 5400 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 16 MB
  • - 6 Gbit/s
  • - 4.06 oz (115 g)
Guarantee: 3 year
Long product name Western Digital Red 2.5" 750 GB Serial ATA III :
The short editorial description of Western Digital Red 2.5" 750 GB Serial ATA III

750GB, 2.5", SATA 6Gb/s, 5400 RPM, 16MB
More>>>
Short summary description Western Digital Red 2.5" 750 GB Serial ATA III:
This short summary of the Western Digital Red 2.5" 750 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red, 2.5", 750 GB, 5400 RPM

Long summary description Western Digital Red 2.5" 750 GB Serial ATA III:
This is an auto-generated long summary of Western Digital Red 2.5" 750 GB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red. HDD size: 2.5", HDD capacity: 750 GB, HDD speed: 5400 RPM

WD RED FOR HOME
WD RED FOR HOME

Stream, backup, organize and effortlessly share your digital content to your TV, PC and more. NASware technology increases your drives' compatibility with your NAS system, for better playback with your devices.

WD RED FOR SMALL BUSINESS
WD RED FOR SMALL BUSINESS

Businesses thrive on productivity and efficiency, two guiding principles built into the design of the WD Red drive. Share and backup files at the speed of your business with a WD Red drive in your NAS.

WD RED FOR BIG BUSINESS
WD RED FOR BIG BUSINESS

Looking for maximum performance in a heavy use NAS? The WD Red Pro drive is designed to handle an increase in workload and system demand and features a 5-year limited warranty.

Source Review comments Score
uk.hardware.info
Updated:
2015-10-27 06:48:31
Now that the prices of SSDs have dropped to well below 50 cents per GB, we expect that only few Hardware.Info readers will still want to use a conventional hard drive as their primary storage device. We still can't quite live without them, however, beca...
0%
aphnetworks.com
Updated:
2015-10-27 06:48:31
In the modern Protestant church, you may notice worship style vary vastly between congregations of different denominations. Now, for those among us who do not attend church, or are not familiar with this stuff, let me start you off with some technical jar...
Bottom line For about $225 at press time, the Western Digital Red Pro WD4001FFSX 4TB commands a considerable price premium over the $165 Western Digital Red WD40EFRX 4TB , HGST Deskstar NAS 4TB , and Seagate NAS HDD ST4000VN000 4TB . But before we get too carried awa...
0%
tweaktown.com
Updated:
2015-10-27 06:48:31
The business class NAS segment has traditionally fallen near the boundary between enterprise class and client HDDs. Administrators typically address these workloads with low-intensity enterprise HDDs such as the Western Digital SE. Western Digital has exp...
Bottom line The NAS segment is experiencing more stratification as manufacturers focus on delivering refined solutions that target specific use cases. The WD Red Pro does not directly compete with the Seagate NAS HDD and the original WD Red, but we included those re...
92%
tweaktown.com
Updated:
2015-10-27 06:48:31
With the launch of the world's highest capacity purpose-built NAS storage solution in the 6TB Red, WD at the same has also launched a new lineup dubbed the WD Red Pro. The WD Red Pro is built from the ground up for medium to large business NAS market, wit...
Bottom line Throughout testing, the WD Red Pro shined, and as I was putting the charts together for this review, I began to get a grin on my face as the columns shot up and the performance of the Red Pro topped everything previously tested. In sequential testing, th...
93%
aphnetworks.com
Updated:
2015-12-31 14:12:25
About a month ago, we published our review on the Western Digital Black WD6001FZWX 6TB hard drive. As I was scouring the internet , one user commented on the introduction of my article, saying it "takes the cake for the most creative way to segue into a h...
0%
vrworld.com
Updated:
2015-10-27 06:48:31
Western Digital has established a lead in the NAS segment with its Red series of drives, and the manufacturer is looking to consolidate its footing in this category with the enthusiast-focused Red Pro drives.Great performance, five-year warranty, attracti...
Bottom line WD's Red series excels at offering SOHO users the ideal mix of affordability and performance, and with the Red Pro lineup, the manufacturer is targeting enthusiast users that want drives with 7200RPM in a 24/7 environment. The faster spindle speed and opt...
90%
anandtech.com
Updated:
2015-10-27 06:48:31
A couple of weeks back, Western Digital updated their NAS-specific drive lineup with 5 and 6 TB Red drives. In addition, 7200 RPM Red Pro models with 2 - 4 TB capacities were also introduced. We have already looked at the performance of the WD Red, and it...
Bottom line The lowest power consumption numbers were recorded, as expected, with the 5400/5900 RPM drives: the WD Reds, Seagate NAS HDDs and the Seagate Terascale units. While the WD Red drew the least power in the resync test, the Terascale and the NAS HDD drew les...
0%
storagereview.com
Updated:
2015-12-25 11:25:57
Alongside the launch of the larger 6TB capacity Red HDDs with NASware 3.0, WD also launched a new family of NAS drives dubbed Red Pro. The Red Pro HDDs spin at 7,200RPM, come in capacities of up to 4TB, and are designed for larger tower or rackmount NAS e...
Good Good overall performance, Battle tested WD NAS pedigree, NASoptimized enterprise HDD platform...
Bad Topend capacity could be higher, CIFS performance lags iSCSI...
Bottom line The WD Red Pro HDDs with NASware 3.0 demonstrate top-in-class performance and reliability, which is vital for enterprises using larger tower or rackmount NAS form factors...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Gold 3.5" 10 TB Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED Pro 256MB 3.5" Serial ATA III
(show image)
WD101KFBX 10TB RED Pro 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 2 TB Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 8 TB Serial ATA III
(show image)
WD8001FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 2 TB Serial ATA III
(show image)
WD2002FFSX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 4 TB Serial ATA III
(show image)
WD4002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro 3.5" 6 TB Serial ATA III
(show image)
WD6002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold 3.5" 4 TB Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)