location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD5000BPKT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000BPKT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037771144 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5" 7200 RPM Serial ATA
  • - Storage drive buffer size: 16 MB
  • - 5.47 oz (155 g)
Guarantee: 5 years
Long product name Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA :
The short editorial description of Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA

WD Scorpio Black, 500GB, HDD 7200rpm, sATA, 16MB cache, 2,5"
More>>>
Short summary description Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA:
This short summary of the Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD5000BPKT, 500 GB, 7200 RPM, 16 MB, 2.5", Serial ATA

Long summary description Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA:
This is an auto-generated long summary of Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital WD5000BPKT. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 2.5", Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:22:55
Uk has collected 37 expert reviews for Western Digital WD5000BPKT internal hard drive 500 GB 7200 RPM 16 MB 2.5" Serial ATA and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-01-01 19:22:55
It’s now possible to squeeze as much as a terabyte into any regular laptop, thanks to the latest 1TB notebook drives from Western Digital that use only two platters inside. This means the drive’s thickness can be kept at the magic 9.5mm. We've seen 1TB...
Bottom line The WD Scorpio Black 750GB is the largest capacity higher-performance notebook drive from Western Digital – and results are certainly better than we’d expect from a standard 5400rpm drive. Available for £80 or less, this drive is a cost-effective choic...
80%
apcmag.com
Updated:
2020-01-01 19:22:55
SSDs are lovely little boxes for those who demand a solid platform of performance for the rest of their notebook, but they’re still far too expensive for those of us with serious storage needs. Anything over 256GB requires a trust fund to purchase, y...
90%
expertreviews.co.uk
Updated:
2020-01-01 19:22:55
Laptops can be notoriously difficult to upgrade, so adding a faster hard disk is one of the few things you can do easily increase performance. Western Digital’s Scorpio Black range of 2.5in hard disks all have 7,200RPM spindle speeds, so should be fast...
Bottom line An excellent combination of speed and capacity, the Scorpio Black 750GB is a fantastic all-rounder...
100%
resellernews.co.nz
Updated:
2020-01-01 19:22:55
For people who like to store a lot of data on their laptops, but don’t have piles of cash to throw at a large SSD, Western Digital’s Scorpio Black series of 7200RPM 2.5” hard drives have been a popular choice over the past few years. This is because t...
0%
itreviews.com
Updated:
2020-01-01 19:22:55
Solid State Drives (SSDs) might be the newest and fastest form of storage around - but even though their price is coming down, when it comes to cost versus capacity, the good old mechanical drive still holds sway. The new WD7500 Scorpio Black (WD7500...
Bottom line Western Digital's WD7500 matches fast performance with huge capacity - huge for a notebook drive, at least. Given its decent capacity, high performance and reasonable price tag, it would also be suitable as the hard disk in a very small desktop system...
0%
techradar.com
Updated:
2020-01-01 19:22:55
Western Digital's Scorpio Black 750GB notebook drive is another in the recent spurt of high-capacity laptop HDDs such as the Toshiba MK7559GSXP and Toshiba MK1059GSM.But if you want to get a faster hard drive for your notebook, which route do you go down...
Good Large capacity, Fast spin speed, Low price, Long warranty...
Bad Will never be as fast as an SSD...
Bottom line Fast-performing, well-priced small format drive which would make an interesting solution for a number of platforms, not necessarily all notebook-based...
90%
hardwarecanucks.com
Updated:
2020-01-01 19:22:55
SSDs have been stealing the limelight as of late but Western Digital is well on their way to heading off this push with their latest generation of Scorpio Black 2.5″ hard drives. By offering a combination of performance, extremely high capacity for sm...
Bottom line It seems like everywhere we look these days SSDs are hogging the limelight; and with good reason. The performance they offer is literally second to none and many believe we will eventually see a discontinuation of spindle-based drives altogether. This...
0%
silentpcreview.com
Updated:
2020-01-01 19:22:55
A close look and listen of the Scorpio Black 750GB and Scorpio Blue 1TB, Western Digital's fastest and largest capacity notebook hard drives respectively. Whether they'll be in short supply due to the flooding of WD plants in Thailand is not clear.
0%
legitreviews.com
Updated:
2020-01-01 19:22:55
You can never have enough storage and if you primarily use a notebook you more than likely know that storage space is a precious commodity. Most pre-configured notebooks that are available at brick and mortar stores come with 250GB or 320GB hard dri...
0%
3dGameMan.com
Updated:
2020-01-01 19:22:55
Video Review: If you're looking for a 2.5" hard drive that's affordable, fast, has lots of storage space and comes with an excellent warranty, this is it! The Western Digital Scorpio Black 750GB 2.5" Hard Drive is king amoungst 2.5" hard drives...
0%
hardwarebbq.com
Updated:
2020-01-01 19:22:55
This is the second 750GB Notebook drive review I am going put up, this one is from Western Digital.Black series from Western Digital, as always pitched as a High Performance drives. Would you like to have one-or do you even need one? Here's what's up!Pict...
0%
techwarelabs.com
Updated:
2020-01-01 19:22:55
Western Digital Scorpio Black 750gb Laptop Hard Drive Data makes the world go ’round. This is a simple truth – everything we do that makes it worth owning a computer either generates data, acts upon data, or makes use of data. The more you want to b...
0%
Techreport.com
Updated:
2020-01-01 19:22:55
You can have the solid-state drive in my budget ultraportable notebook when you pry it from my cold, dead hands. Swapping in an SSD made the system noticeably snappier, and I much appreciate being able to throw the thing onto the couch or into a bag while...
Bottom line After its 500GB predecessor took home an Editor's Choice award in our recent 7,200-RPM notebook hard drive round-up, we had high hopes for the Scorpio Black 750GB. For the most part, the drive lived up to expectations. Obviously, the new Scorpio's most i...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)