location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD20EURS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD20EURS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7180377643680 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 64 MB
  • - 22.6 oz (640 g)
Long product name Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA :
The short editorial description of Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA

AV-GP - 2TB, SATA 3 Gb/s, 3.5", 64 MB
More>>>
Short summary description Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA:
This short summary of the Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD20EURS, 3.5", 2 TB, 5400 RPM

Long summary description Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA:
This is an auto-generated long summary of Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA based on the first three specs of the first five spec groups.

Western Digital WD20EURS. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 11:14:42
Uk has collected 33 expert reviews for Western Digital WD20EURS internal hard drive 3.5" 2 TB Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01 11:14:40
SSDs are of course the hippest and fastest form of storage, but if you want lots of storage capacity without breaking the bank, you're still relegated to the familiar realm of the hard disk. There's still some choice out there in this category, and pric...
0%
productfeedback.com.au
Updated:
2015-01-01 11:14:40
It's unbelievable how quickly storage capacity has grown over the past decade, I can still recall installing a 1GB Hard drive into my PC back in 2001 and now we have hard drives 3000 times that size. Western Digital has been around since then and has brou...
0%
tbreak.ae
Updated:
2016-12-30 01:28:54
The Terrabyte storage race is so on. Just a few months after Seagate released their controversial 1.5TB drive, along comes Western Digital upping the ante in consumer desktop space with their 2TB Green Series. As expected, it rotates at 7200RPM and has...
0%
uk.hardware.info
Updated:
2018-04-13 14:51:41
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
hothardware.com
Updated:
2015-01-01 11:14:40
When we reviewed our first 3TB hard drive almost a year ago, the market wasn't quite ready for the huge storage capacity being made available. Fully compatible motherboards featuring the unified extensible firmware interface (UEFI) were still months aw...
0%
storagereview.com
Updated:
2015-01-01 11:14:40
Discuss This Review...
Good Low power consumption, Strong read performance, 3TB capacity...
Bad Falls behind in some benchmarks compared to other low-power drives, Some price premium compared to standard 3TB Caviar Green...
Bottom line The Western Digital 3TB AV-GP is an easy to recommend hard drive for its intended use of streaming video with very high reliability. Aimed at markets that require 24x7 uptime, the AV-GP is geared towards the DVR and surveillance segments, where a stand...
0%
xbitlabs.com
Updated:
2015-01-01 11:14:42
Hard disk drives have somehow fallen out of our scope recently. No, we have not switched exclusively to solid state drives. There have been just no products for us to review. Having released their 2-terabyte HDDs with a spindle rotation speed of 7200 R...
Bottom line We want to say a few words about the Samsung SpinPoint F4 first. The company decided to introduce new platters into small-capacity products and this solution seems to be right. The SpinPoint F4 is fast, inexpensive (at least, inexpensive to make) and...
0%
hothardware.com
Updated:
2015-01-12 01:24:41
Above is a chart we put together that represents an (unweighted) geometric mean of the overall performance of each drive, based on all the tests we performed. Use this chart as a rough guide only, as we used an admittedly simplistic methodology to create these comparison numbers: All the test scores were calculated with equal weighting; we factored...
0%
techarp.com
Updated:
2015-01-12 01:24:41
The 2 TB Western Digital AV-GP is based on the 2 TB Western Digital Caviar Green. As such, it also spins at a slower fixed spindle speed - somewhere between 5,400 RPM and 7,200 RPM. This allows the drive to run cooler and use less power. However, our...
0%
itp.net
Updated:
2015-01-12 01:24:41
This hard drive comes from Western Digital’s AV-GP line, which comprises of models designed to perform in audio video applications whilst offering low power consumption, noise and heat. Our WD20EVDS test sample is the top of the range model, offers 2Tb...
Bottom line A great drive for audio video use thanks to its balanced performance, low noise and minuscule appetite for power...
80%
silentpcreview.com
Updated:
2015-02-06 20:46:07
Three Terabyte capacity in a 4-platter drive and 750GB/disc density is excellent, but the 2 TB model in a drive with one less disc might prove to be even better for noise and power. We examine samples of the latest WD Caviar Green models along with an...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)