location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD1502FYPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1502FYPS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 TB 3.5" Serial ATA
  • - Storage drive buffer size: 64 MB
  • - 25.7 oz (730 g)
Long product name Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA :
The short editorial description of Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA

WD RE4-GP, 3.5" SATA, 1.5TB, 64MB, 3Gb/s
More>>>
Short summary description Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA:
This short summary of the Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD1502FYPS, 1.5 TB, 64 MB, 3.5", Serial ATA

Long summary description Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA:
This is an auto-generated long summary of Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital WD1502FYPS. HDD capacity: 1.5 TB, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:54:09
Uk has collected 6 expert reviews for Western Digital WD1502FYPS internal hard drive 1.5 TB 64 MB 3.5" Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
Zdnet.com.au
Updated:
2016-11-15 02:54:09
Western digital has released a range of hard drives purporting to save up to 40 percent in power consumption over comparable drives. We found the drives not only lived up to promised efficiency, but also were competitively priced. Design and featuresGr...
Good Low power usage, Extremely reliable, Competitive pricing...
Bad Being SATA some older Windows and Apple OS?s may need additional cards and software/BIOS updates.
Bottom line Great performance and impressive energy savings at a very reasonable price.
85%
goodgearguide.com.au
Updated:
2016-11-15 02:54:09
Energy consumption should be at the forefront of our minds, especially when it comes to computing, and Western Digitals RE2 GreenPower consumes less power than most 1TB hard drives on the market. Its not the fastest drive, but its also not a slouch...
Good Consumes less energy than most 1TB hard drives, five-year warranty...
Bad Its slightly slower than other 1TB hard drives The Final Word Energy consumption should be at the forefront of our minds, especially when it comes to computing, and Western Digitals RE2 GreenPower consumes less power than most 1TB hard drives on the...
Bottom line Energy consumption should be at the forefront of our minds, especially when it comes to computing, and Western Digitals RE2 GreenPower consumes less power than most 1TB hard drives on the market. Its not the fastest drive, but its also not a slouch...
90%
xbitlabs.com
Updated:
2016-11-15 02:54:09
Recently we have taken a look at our HDD section and found that our previous roundup of 1-terabyte models is almost 1 year old. It is an eternity by the standards of the IT industry. Of course, we have been busy writing reviews of 750GB drives and 640G...
Bottom line We will do some summarizing now. First of all, we can name the fastest 1-terabyte drive in all our tests. It is the WD RE3 (WD1002FBYS). This is the best buy if you prefer maximum performance. But if you don’t like its high price, you can take the W...
0%
computerworld.com
Updated:
2016-11-15 02:54:09
Western Digital Corporation is playing the total cost of ownership (TCO) card; its also playing the maximized storage card; and just to cover the overall hard disk trifecta, its layed down the power-saving "green" card as well. Disparate as those th...
0%
Techreport.com
Updated:
2016-11-15 02:54:09
When we looked at Western Digitals "GreenPower" Caviar GP last month, we heralded the drives low noise levels and frugal power consumption. Given the GPs slower spindle speed and energy-efficient billing, those results were largely expected. What su...
Bottom line Western Digital says it will start selling the RE2-GP starting today on its web site with a suggested retail price of $349.99 for the terabyte model—a $40 premium over the Caviar GP. Youre likely to pay much less when the RE2 hits larger online reta...
0%