Western Digital logo

Western Digital Scorpio 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32170
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Western Digital Scorpio 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

2.5", 120GB, 8MB Cache, SATA 1.5Gb/s, 5400RPM, Refurbished

Short summary description Western Digital Scorpio 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Western Digital Scorpio 120GB, 120 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Western Digital Scorpio 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Western Digital Scorpio 120GB. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.