location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Passport Essential 160GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
195303
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Pink
Guarantee: 5 years
Long product name Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink :
The short editorial description of Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink

Passport Essential 160GB, Pink
More>>>
Short summary description Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink:
This short summary of the Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Passport Essential 160GB, 160 GB, 2.0, 5400 RPM, Pink

Long summary description Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink:
This is an auto-generated long summary of Western Digital Passport Essential 160GB external hard drive 5400 RPM USB 2.0 Pink based on the first three specs of the first five spec groups.

Western Digital Passport Essential 160GB. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 5400 RPM. Product color: Pink

Brand Image Article code product Stock Price from
Western Digital

Western Digital My Passport Essential 320GB external hard drive 5400 RPM 2.5" USB 2.0 White
(show image)
WDMEW3200TE My Passport Essential 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 White
(show image)
WDMEW2500TE My Passport Essential 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 160GB external hard drive 5400 RPM 2.5" USB 2.0 White
(show image)
WDMEW1600TE My Passport Essential 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Elite 320Gb external hard drive 5400 RPM 2.5" USB 2.0 Black, Red
(show image)
WDMLZ3200TE My Passport Elite 320Gb 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Elite 250GB external hard drive 5400 RPM 2.5" USB 2.0 Silver
(show image)
WDML2500TE My Passport Elite 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Elite 320Gb external hard drive 5400 RPM USB 2.0
(show image)
WDML3200TE My Passport Elite 320Gb 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 Blue
(show image)
WDMEB2500TE My Passport Essential 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red
(show image)
WDMER2500TE My Passport Essential 250GB 0.00
(excl. VAT)
0 (incl. VAT)