location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wera 05118024001 manual screwdriver Single Precision screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wera Check ‘Wera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05118024001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05118024001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013288031983
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wera’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wera 05118024001 manual screwdriver Single Precision screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single
  • - Precision screwdriver
  • - Screwdrivers/bits tips included: Phillips
  • - Number of screwdrivers: 1
  • - Black, Green
Long product name Wera 05118024001 manual screwdriver Single Precision screwdriver :
The short editorial description of Wera 05118024001 manual screwdriver Single Precision screwdriver

2050 PH Screwdriver for Phillips screws for electronic applications, PH 1 x 177 mm
More>>>
Short summary description Wera 05118024001 manual screwdriver Single Precision screwdriver:
This short summary of the Wera 05118024001 manual screwdriver Single Precision screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wera 05118024001, 6.97" (177 mm)

Long summary description Wera 05118024001 manual screwdriver Single Precision screwdriver:
This is an auto-generated long summary of Wera 05118024001 manual screwdriver Single Precision screwdriver based on the first three specs of the first five spec groups.

Wera 05118024001. Length: 6.97" (177 mm)

Brand Image Article code product Stock Price from
Wera

Wera 05118020001 manual screwdriver Single Precision screwdriver
(show image)
05118020001 05118020001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05118022001 manual screwdriver Single Precision screwdriver
(show image)
05118022001 05118022001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)