location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wera 190 i VDE Multi-bit screwdriver One-way screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wera Check ‘Wera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190 i VDE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05005300001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013288032485
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wera’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wera 190 i VDE Multi-bit screwdriver One-way screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Insulated VDE blades for secure work at 1,000 volts
  • - Smooth hard zones for high speed turning, soft grip zones for high torque transfer
  • - Handle markings simplify finding and sorting of tools
  • - Hexagonal anti-roll feature against rolling away
  • - Zinc phosphate plated
Long product name Wera 190 i VDE Multi-bit screwdriver One-way screwdriver :
The short editorial description of Wera 190 i VDE Multi-bit screwdriver One-way screwdriver

190 i VDE Insulated nutdriver
More>>>
Short summary description Wera 190 i VDE Multi-bit screwdriver One-way screwdriver:
This short summary of the Wera 190 i VDE Multi-bit screwdriver One-way screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wera 190 i VDE, 1.02" (26 mm), 8.78" (223 mm), 1.02" (26 mm), 3.25 oz (92 g)

Long summary description Wera 190 i VDE Multi-bit screwdriver One-way screwdriver:
This is an auto-generated long summary of Wera 190 i VDE Multi-bit screwdriver One-way screwdriver based on the first three specs of the first five spec groups.

Wera 190 i VDE. Width: 1.02" (26 mm), Length: 8.78" (223 mm), Height: 1.02" (26 mm)

Brand Image Article code product Stock Price from
Wera

Wera 05005310001 manual screwdriver Single Ratchet screwdriver
(show image)
05005310001 05005310001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005305001 manual screwdriver Single Ratchet screwdriver
(show image)
05005305001 05005305001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005325001 manual screwdriver Single Ratchet screwdriver
(show image)
05005325001 05005325001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005320001 manual screwdriver Single Ratchet screwdriver
(show image)
05005320001 05005320001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005315001 manual screwdriver Single Ratchet screwdriver
(show image)
05005315001 05005315001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)