location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WatchGuard Check ‘WatchGuard’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Firebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGT10000-US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGT10000-US
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘WatchGuard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WatchGuard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WatchGuard WGT10000-US user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QSG (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s :
The short editorial description of WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s

Firebox T10 (US), 400Mbps, 100Mbps VPN, Gigabit Ethernet
More>>>
Short summary description WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s:
This short summary of the WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

WatchGuard Firebox WGT10000-US, 0.4 Gbit/s, 0.1 Gbit/s, 160 Mbit/s, WEEE, RoHS, ICSA, NRTL/C, CB, CE, 3DES, 128-bit AES, 192-bit AES, 256-bit AES, 802.1x RADIUS, DES, MD5, SHA-1, SSL/TLS, DoS, HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3, SIP, H.323

Long summary description WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s:
This is an auto-generated long summary of WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s based on the first three specs of the first five spec groups.

WatchGuard Firebox WGT10000-US. Firewall throughput: 0.4 Gbit/s, VPN throughput: 0.1 Gbit/s, IPS/IDS throughput: 160 Mbit/s. Certification: WEEE, RoHS, ICSA, NRTL/C, CB, CE. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, 802.1x RADIUS, DES, MD5, SHA-1, SSL/TLS, Firewall security: DoS, HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3, SIP, H.323. Management protocols: SNMP v2/v3. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:22:11
Uk has collected 3 expert reviews for WatchGuard Firebox WGT10000-US hardware firewall 0.4 Gbit/s and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
alphr.com
Updated:
2020-01-01 19:22:11
Enterprise-level network security has traditionally been way beyond the means of small offices, but WatchGuard's little Firebox T10 changes the landscape. It offers virtually every feature present in WatchGuard's higher-end unified threat management (UTM)...
Bottom line The Firebox T10 may be small, but it's bursting with security features at a surprisingly low price...
100%
itpro.co.uk
Updated:
2020-01-01 19:22:11
WatchGuard aims to plug the gaps other small business security appliances leave behind. Its latest Firebox T10 offers a similar level of features found in its enterprise UTM appliances allowing SOHOs and remote sites to enjoy equally tough security. And...
Good Enterpriselevel security features; Excellent value; Easy deployment; Fanless appliance...
Bad Performance slightly lower than quoted...
Bottom line WatchGuard's Firebox T10 sets new standards for affordable small business network security. Don't be fooled by its size, though, as it packs in a host of enterprise level features...
100%
pcmag.com
Updated:
2020-01-01 19:22:11
The Firebox T10 ($250 for appliance; Security Bundle with hardware and 1-year Security Suite subscription, $395, as tested) is a unified threat management (UTM) device designed specifically for both small office and individual home off...
Good Compact. Centralized management. Default settings provide comprehensive security. RapidDeploy makes end-user setup a snap. Better-than-average help materials.
Bad Complex setup for administrators. Tough to manage custom settings. Options buried in the interface...
Bottom line The WatchGuard Firebox T10 brings comprehensive security protection to SOHO users. Setup and management of this UTM device is a bit tricky for non-administrators, but it's well worth the effort...
80%