location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walimex Check ‘Walimex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
pro Newcomer Studioset Starter 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4056929213232
Category:
Lights used in photo studios to produces a brief very bright light.
Photo Studio Flash Units Check ‘Walimex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walimex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - starter set for newcomers in studio photography
  • - Flash with 200 Ws
  • - for portrait and product photography
  • - light and compact flash Newcomer with integrated receiver, controllable via an optionally available radio remote trigger
  • - with walimex pro Softbox 40x40 cm for soft illumination
  • - incl. a very strong and compact lamp tripod
Long product name Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray :
The short editorial description of Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray

Pro Studio Lighting Kit Newcomer Set Starter 200 SB
More>>>
Short summary description Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray:
This short summary of the Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Walimex pro Newcomer Studioset Starter 200, 220-240 V, 50 - 60 Hz, 4 A, 7.87" (200 mm), 4.72" (120 mm), 4.72" (120 mm)

Long summary description Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray:
This is an auto-generated long summary of Walimex pro Newcomer Studioset Starter 200 photo studio flash unit 200 Ws 1/2000 s Black, Gray based on the first three specs of the first five spec groups.

Walimex pro Newcomer Studioset Starter 200. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Current: 4 A. Width: 7.87" (200 mm), Depth: 4.72" (120 mm), Height: 4.72" (120 mm). Cables included: AC