location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walimex 19054 softbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walimex Check ‘Walimex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19054
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250234590549
Category:
A type of soft lighting device used in photography. A "soft box" is an enclosure around a bulb comprising reflective side and back walls and a diffusing material at the front of the light. The sides and back of the box are lined with a bright surface - an aluminized fabric surface or an aluminum foil - to act as an efficient reflector.
Softboxes Check ‘Walimex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walimex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Walimex 19054 softbox :
The short editorial description of Walimex 19054 softbox

pro Softbox OL 60x200cm Multiblitz V
More>>>
Short summary description Walimex 19054 softbox:
This short summary of the Walimex 19054 softbox data-sheet is auto-generated and uses the product title and the first six key specs.

Walimex 19054, Black, White, 23.6" (600 mm), 21.3" (540 mm), 78.7" (2000 mm), 8.82 lbs (4 kg)

Long summary description Walimex 19054 softbox:
This is an auto-generated long summary of Walimex 19054 softbox based on the first three specs of the first five spec groups.

Walimex 19054. Product color: Black, White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 78.7" (2000 mm)