Wacom logo

Wacom Intuos Intuos3 A6 Wide USB, FR graphic tablet 5080 lpi 6.22 x 3.86" (158 x 98 mm)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25859
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Wacom Intuos Intuos3 A6 Wide USB, FR graphic tablet 5080 lpi 6.22 x 3.86" (158 x 98 mm):

Wacom Intuos Intuos3 A6 Wide USB, FR, Wired, 5080 lpi, 6.22 x 3.86" (158 x 98 mm), USB, 0.236" (6 mm), 0.00984" (0.25 mm)

Long summary description Wacom Intuos Intuos3 A6 Wide USB, FR graphic tablet 5080 lpi 6.22 x 3.86" (158 x 98 mm):

Wacom Intuos Intuos3 A6 Wide USB, FR. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 6.22 x 3.86" (158 x 98 mm). Accuracy pen: 0.00984" (0.25 mm). Cable length: 98.4" (2.5 m). Compatible operating systems: Windows 98SE/ME/2000/XP MacOS X 10.2.6 +. Tablet weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.