location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech VM343 video baby monitor 11811" (300 m) Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM343
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM343
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882032145054 show
Category:
Portable devices that allow you to monitor sleeping babies via video images when you are in another room.
Video Baby Monitors Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:21
The date of the most recent change of the data-sheet in Icecat's system
VTech VM343 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1 Year
Long product name VTech VM343 video baby monitor 11811" (300 m) Silver, White :
The short editorial description of VTech VM343 video baby monitor 11811" (300 m) Silver, White

Night Vision, Pan/Tilt/Zoom, 2-Way Audio, 4.3", 25FPS
More>>>
VTech VM343 video baby monitor 11811" (300 m) Silver, White:
The official marketing text of VTech VM343 video baby monitor 11811" (300 m) Silver, White as supplied by the manufacturer

1,000 feet of range
Stay connected to your baby from another room or even outside with up to 1,000 feet of range so you can go about your day.

Automatic infrared night vision
Ten infrared LEDs automatically detect dim light, providing clear video even in dark rooms.

Full-motion video
With up to 25 frames per second, you can see your child’s every move on clear, dynamic video.

High-resolution, 4.3-inch color LCD
Never miss a smile with the high-resolution, 4.3-inch color LCD screen.

Pan, tilt and zoom
Watch as your little one moves about. The camera pans up to 270 degrees side-to-side and tilts as many as 120 degrees up and down.

Multiple viewing options
System supports viewing of up to four total cameras from one parent unit. Viewing modes include single view (one camera only), and patrol mode (single view that transitions to a different camera every seven seconds) to keep an eye on as many as four rooms at once.

- Sound and motion activation mode
- Rechargeable battery with low-battery alert on the parent unit
- 9-level sound indicator
- Volume control
- Talk-back intercom
- Temperature sensor
- Vibrating sound-alert on the parent unit
- Wall-mount bracket

Short summary description VTech VM343 video baby monitor 11811" (300 m) Silver, White:
This short summary of the VTech VM343 video baby monitor 11811" (300 m) Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

VTech VM343, IR, 25 fps, 11811" (300 m), -135 - 135°, -60 - 60°, 24 channels

Long summary description VTech VM343 video baby monitor 11811" (300 m) Silver, White:
This is an auto-generated long summary of VTech VM343 video baby monitor 11811" (300 m) Silver, White based on the first three specs of the first five spec groups.

VTech VM343. LED type: IR, Frame rate: 25 fps. Maximum range: 11811" (300 m), Pan range: -135 - 135°, Tilt angle range: -60 - 60°. Product color: Silver, White. Display diagonal: 4.3", Display resolution: 480 x 272 pixels. Power source type: AC, Battery, Receiver current: 1 A, Transmitter current: 1 A

Camera
Number of illumination LEDs
10
LED type
IR
Night mode *
Yes
Frame rate
25 fps
Performance
Maximum range *
11811" (300 m)
Talkback function
Yes
Pan range
-135 - 135°
Tilt angle range
-60 - 60°
Channels quantity
24 channels
Volume control
Digital
Noise detection
Yes
Built-in microphone *
Yes
Temperature sensor *
Yes
Motion sensor
Yes
Design
Product color *
Silver, White
Indication
Battery charge indicator
Yes
Battery low indication
Yes
LED indicators
Yes
Display
Display diagonal
4.3"
Touchscreen
No
Display resolution
480 x 272 pixels
Power
Power source type *
AC, Battery
Receiver current
1 A
Transmitter current
1 A
Battery technology
Lithium Polymer (LiPo)
Battery voltage
3.7 V
Packaging content
Mounting kit
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:18:09
Uk has collected 1 expert review for VTech VM343 video baby monitor 300 m Silver, White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
tomsguide.com
Updated:
2017-03-01 09:18:09
Even without a mobile video-streaming app, VTech's VM343 ($200, as low as $149 online) has many of the best features you'll want in a baby monitor for a reasonable price. The handheld viewer is on the bulky side, and its battery life is short, but overall...
Good Brilliant screen on handheld viewe, Reasonable pric, Clear resolution in all conditions...
Bad Poor battery lif, Handheld viewer is bulky...
Bottom line For the price and the features, the VM343 is an excellent choice for parents hoping to save a few bucks on pricier models like Motorola's MBP853 and who prefer to have a dedicated monitor. But the lack of a smartphone streaming option and the inability to...
70%