location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Super Trotteur Parlant 2 en 1 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Trotteur Parlant 2 en 1 Orange
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-77005
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Super Trotteur Parlant 2 en 1 Orange:
This short summary of the VTech Super Trotteur Parlant 2 en 1 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Super Trotteur Parlant 2 en 1 Orange, Batteries required, AA

Long summary description VTech Super Trotteur Parlant 2 en 1 Orange:
This is an auto-generated long summary of VTech Super Trotteur Parlant 2 en 1 Orange based on the first three specs of the first five spec groups.

VTech Super Trotteur Parlant 2 en 1 Orange. Recommended age (max): 3 yr(s). Batteries required, Battery type: AA

Features
Recommended age (max)
3 yr(s)
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Packaging data
Package width
5.91" (150 mm)
Package depth
20.9" (530 mm)
Package height
15.4" (390 mm)
Package weight
7.87 lbs (3.57 kg)
Packaging content
Batteries included
Yes
Other features
Minimum age
9 month(s)