location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bla Bla Blocks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimme blokkenset (niet elektronisch)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-608723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766087232
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch):
This short summary of the VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch) data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch), 1.5 yr(s), Synthetic

Long summary description VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch):
This is an auto-generated long summary of VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch) based on the first three specs of the first five spec groups.

VTech Bla Bla Blocks Slimme blokkenset (niet elektronisch). Recommended age (min): 1.5 yr(s), Recommended age (max): 5 yr(s), Material: Synthetic

Features
Material *
Synthetic
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Speaking function
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Fine motor skills training, Creative thinking skills training, Colours learning
Power
Batteries required
No
Rechargeable
No
Weight & dimensions
Width
10.8" (274 mm)
Depth
4.57" (116 mm)
Height
8.5" (216 mm)
Weight
25.7 oz (730 g)
Packaging data
Package width
10.8" (275 mm)
Packaging data
Package depth
4.57" (116 mm)
Package height
8.5" (216 mm)
Package weight
31.7 oz (900 g)
Package volume
6890.4 cm³
Packaging content
Batteries included
No
Logistics data
Number of layers per pallet
6 pc(s)
Quantity per pallet
144 pc(s)
Master (outer) case width
22.6" (575 mm)
Master (outer) case length
14.8" (375 mm)
Master (outer) case height
9.57" (243 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417766087234
Master (outer) case weight
13.7 lbs (6.2 kg)
Master (outer) case volume
52396.88 cm³
Harmonized System (HS) code
9503003500
Number of cartons per pallet
24 pc(s)
Number of cartons per pallet layer
4 pc(s)
Brand Image Article code product Stock Price from
VTech Bla Bla Blocks Boerderij VTech Bla Bla Blocks Boerderij
(show image)
80-606923 Boerderij
VTech Bla Bla Blocks Trein VTech Bla Bla Blocks Trein
(show image)
80-606623 Trein
VTech Kakelpret Kippenfamilie VTech Kakelpret Kippenfamilie
(show image)
80-606323 Kakelpret Kippenfamilie
VTech Bla Bla Blocks Speelhuis VTech Bla Bla Blocks Speelhuis
(show image)
80-604923 Speelhuis
VTech Bla Bla Blocks Vrachtwagen VTech Bla Bla Blocks Vrachtwagen
(show image)
80-604823 Vrachtwagen
VTech Bla Bla Blocks Dieren VTech Bla Bla Blocks Dieren
(show image)
80-604623 Dieren