location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiMusic Super Sound Karaoke

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiMusic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Sound Karaoke
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-547423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765474231
Category:
Toys that produce music either by being played like an instrument by the child, or produce electronic sounds when a button on the toy is pressed etc.
Musical Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:29:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech KidiMusic Super Sound Karaoke
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended age (min): 14 yr(s)
  • - Multicolor
  • - Languages support: Dutch
  • - Speaking function Sounding
More>>>
Short summary description VTech KidiMusic Super Sound Karaoke:
This short summary of the VTech KidiMusic Super Sound Karaoke data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiMusic Super Sound Karaoke, 14 yr(s), AA, 4.21 lbs (1.91 kg), Multicolor

Long summary description VTech KidiMusic Super Sound Karaoke:
This is an auto-generated long summary of VTech KidiMusic Super Sound Karaoke based on the first three specs of the first five spec groups.

VTech KidiMusic Super Sound Karaoke. Recommended age (min): 14 yr(s). Battery type: AA. Weight: 4.21 lbs (1.91 kg). Product color: Multicolor

Features
Recommended age (min) *
14 yr(s)
Suggested gender *
Boy/Girl
Product color *
Multicolor
Material
Plastic
Languages support
Dutch
Assembly required
No
Speaking function
Yes
Sounding
Yes
Country of origin
China
Certification
CE
Power
Battery type
AA
Number of batteries supported
6
Batteries required
Yes
Weight & dimensions
Width
12" (306 mm)
Depth
6.3" (160 mm)
Height
8.19" (208 mm)
Weight
4.21 lbs (1.91 kg)
Packaging data
Package width
11" (279 mm)
Packaging data
Package depth
7.28" (185 mm)
Package height
15" (380 mm)
Package weight
5.34 lbs (2.42 kg)
Package volume
19.61 cm³
Package type
Box
Packaging content
Batteries included
Yes
Logistics data
Number of cartons per pallet
20 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
60 pc(s)
Master (outer) case width
22.9" (582 mm)
Master (outer) case length
15.9" (403 mm)
Master (outer) case height
12" (306 mm)
Master (outer) case weight
18.3 lbs (8.31 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case volume
71.77 cm³
Other features
Game language
Dutch
Supplier features
Sound effects
Yes
Brand Image Article code product Stock Price from
VTech Kidi DJ Drums VTech Kidi DJ Drums
(show image)
80-572623 Kidi DJ Drums
Country Distributor
Belgium 1 distributor(s)