location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiLove

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiLove
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-532523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765325236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 11:12:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiLove:
This short summary of the VTech KidiLove data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiLove, 5 yr(s), Dutch, 4.34 oz (123 g), Pink

Long summary description VTech KidiLove:
This is an auto-generated long summary of VTech KidiLove based on the first three specs of the first five spec groups.

VTech KidiLove. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 4.34 oz (123 g). Product color: Pink

Design
Product color *
Pink
Material
Plastic
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
10 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
Yes
Sounding
Yes
Speaking function
Yes
Power
Number of batteries supported
3
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
3.35" (85 mm)
Depth
1.5" (38 mm)
Height
3.11" (79 mm)
Weight
4.34 oz (123 g)
Packaging data
Package width
7.4" (188 mm)
Packaging data
Package depth
2.17" (55 mm)
Package height
5.24" (133 mm)
Package weight
6.7 oz (190 g)
Package type
Box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
660 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet
110 pc(s)
Number of cartons per pallet layer
11 pc(s)
Harmonized System (HS) code
9503008700
Package volume
1.38 cm³
Master (outer) case width
14.3" (363 mm)
Master (outer) case length
8.19" (208 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
0.0473 oz (1.34 g)
Master (outer) case volume
12.08 cm³
Master (outer) case GTIN (EAN/UPC)
63417765325238
Supplier features
Assembly required
No
Other features
Game language
Dutch
Brand Image Article code product Stock Price from
VTech KidiMagic Starlight VTech KidiMagic Starlight
(show image)
80-520423 KidiMagic Starlight