location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Maxime, Mijn Interactieve Puppy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxime, Mijn Interactieve Puppy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-529723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765297236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 16:30:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Maxime, Mijn Interactieve Puppy:
This short summary of the VTech Maxime, Mijn Interactieve Puppy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Maxime, Mijn Interactieve Puppy, 3 yr(s), Speaking function, Batteries required, AA, Synthetic, Plush, Multicolor

Long summary description VTech Maxime, Mijn Interactieve Puppy:
This is an auto-generated long summary of VTech Maxime, Mijn Interactieve Puppy based on the first three specs of the first five spec groups.

VTech Maxime, Mijn Interactieve Puppy. Recommended age (min): 3 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Plush, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic, Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Animal type(s)
Dog
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Sounds learning
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
8.58" (217.9 mm)
Depth
5.38" (136.6 mm)
Weight & dimensions
Height
11.4" (290.8 mm)
Weight
31 oz (880 g)
Packaging data
Package width
16.7" (425 mm)
Package depth
7.48" (190 mm)
Package height
15" (381 mm)
Package weight
3.4 lbs (1.54 kg)
Package volume
30765.75 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Master (outer) case width
17.6" (448 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
16.1" (408 mm)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417765297230
Master (outer) case weight
8.4 lbs (3.81 kg)
Master (outer) case volume
74027.52 cm³
Harmonized System (HS) code
950300410
Number of cartons per pallet
16 pc(s)
Number of cartons per pallet layer
4 pc(s)
Country Distributor
Belgium 1 distributor(s)